Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 3282-2241-00 |
Prices starting from US$31.02
Distributor | Stock | ||
---|---|---|---|
RS
from US$31.02
|
No stock
|
Buy Now | |
Rapid Electronics
from US$84.73
|
70
in stock
|
Buy Now | |
Chip One Stop
from US$38.40
|
70
in stock
|
Buy Now | |
Distrelec
from US$103.24
|
70
in stock
|
Buy Now | |
RS Americas
from US$75.55
|
-
|
Buy Now | |
Farnell
from US$194.52
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Plating Material | Nickel |
---|---|
Body Material | Stainless Steel, Brass |
Material | Brass (BNC), Stainless Steel |
Body Style | Straight |
Number of Positions | 1 |
RF Connector Center Contact Material | Beryllium Copper |
RF Connector Center Contact Plating Material | Gold |
Impedance | 50Ω |
Coupling Nut Material | Stainless Steel |
Connector Mounting Type | Bulkhead |
Circuit Application | Power & Signal |
Dielectric Material | TFE Fluorocarbon |
Gasket Material | Silicone Rubber |
Side B Gender | Plug |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Side B Interface | OSM |
Side A Gender | Jack |
Side A Interface | BNC |
Frequency | 4GHz |
Operating Temperature Range | -85 – 257°F, -65 – 125°C |
Panel Mount Panel Mount Female-Male Jack-plug | Rapid Electronics |
TE Connectivity - AMP Adapter SMA Plug - BNC Socket 50Ohm | Distrelec |
ER - Adapter | RS |
Adapter, RF, BNC Jack-SMA Plug, STR, Brass(BNC),StainlessSt(SMA),Be Copper, TFE,50Ohm | TE Connectivity 1058083-1 | RS Americas |
Panel Mount, Panel Mount, Female-Male, Jack-Plug |Amp Te Connectivity 1058083-1 | Newark Electronics |
Conn SMA-BNC Adapter PL/RCP 0Hz to 4GHz 50Ohm ST Gold | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Convert From Coax Type | BNC |
---|---|
Convert From Gender | Jack |
Convert To Coax Type | OSM |
Convert To Gender | Plug |
Adapter Body Style | Straight Adapter |
Impedance | 50ohm |
Connector Type | Inter Series Coaxial |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1058083-1?
Additional datasheets, footprints and schematics for 1058083-1 are listed on our Part Details page. You can also find images and similar parts to 1058083-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1058083-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1058083-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1058083-1 fall under?
The 1058083-1 is listed under Connectors > RF & Coax Connectors > RF Adapters > Between Series Adapters.
Can I view similar or alternative parts?
You can view similar parts to 1058083-1 when available in the Between Series Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1058083-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1058083-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1058083-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, RS and RS Americas have stock available or on a lead time for 1058083-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1058083-1 often in real-time on the comparison pages.
What if I can't find stock of 1058083-1?
You can fill out our help required form which you can use to request a quote for 1058083-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.