1058058-1

Connectors

> RF & Coax Connectors

> RF Adapters

> Between Series Adapters

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1058058-1
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1058058-1
Series Information for 1058058-1 - TE Connectivity
  • Status: Active
  • Aliases: 3280-2240-00
  • Product Code: 3513
  • Global Product Line: 835
  • GPL Description: Data and Devices

Description

3280 2240 00

Specifications

Body Plating Material:
Gold
Body Style:
Straight
Material:
Stainless Steel
Body Material:
Stainless Steel, Brass
Number of Positions:
1
RF Connector Center Contact Plating Material:
Gold
RF Connector Center Contact Material:
Beryllium Copper
Impedance:
50Ω
Connector Mounting Type:
Bulkhead
Circuit Application:
Power & Signal
Dielectric Material:
PTFE Fluorocarbon
Side B Interface:
OSM
Side A Gender:
Jack
Side B Gender:
Jack
Connector System:
Wire-to-Wire
Connector & Contact Terminates To:
Wire & Cable
Sealable:
No
Side A Interface:
BNC
Frequency:
4GHz
Operating Temperature Range:
-65 – 165°C, -85 – 329°F

Compatibility

  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

RS Components
ADAPTER, BNC JACK-SMA
Avnet America
Conn SMA-BNC Adapter RCP/RCP 0Hz to 4GHz 50Ohm ST Gold
Richardson RFPD
BETWEEN SERIES ADAPTER
RS Components UK
ADAPTER, BNC JACK-SMA
RS Components DE
HF Adapter, BNC - OSM, 50Ω, Weiblich - Weiblich, Gerade, 0 → 4GHz Adaptertyp : BNC-Buchse auf OSM-Buchse Kontaktbeschichtung : Gold Länge : 33.5mm Kontaktmaterial : Berylliumkupfer, TE Connectivity, MPN: 1058058-1
RS Components ES
ADAPTER, BNC JACK-SMA
RS Components NO
ADAPTER, BNC JACK-SMA
RS Components SG
ADAPTER, BNC JACK-SMA