Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.55
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.64
|
2
in stock
|
Buy Now | |
Richardson RFPD
from US$211.04
|
31
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.63
|
13
in stock
|
Buy Now | |
Newark Electronics
from US$5.79
|
2
in stock
|
Buy Now | |
element14
from US$3.06
|
2
in stock
|
Buy Now | |
Heilind Electronics
-
|
14,096
in stock
|
Buy Now | |
Rutronik
from US$0.90
|
-
|
Buy Now | |
Future Electronics
from US$1.04
|
-
|
Buy Now | |
RS Americas
from US$1.08
|
-
|
Buy Now | |
Carlton-Bates
from US$1.03
|
-
|
Buy Now | |
Sager
from US$0.55
|
-
|
Buy Now |
D Sub Connector A | Standard D Sub |
---|---|
Convert From Gender | Receptacle |
Convert From Positions | 25Ways |
D Sub Connector B | Standard D Sub |
Convert To Gender | Plug |
Convert To Positions | 9Ways |
Product Range | - |
Contact Material | - |
Contact Plating | - |
Connector Type | Adaptor |
D Sub Connector Adaptor, Standard D Sub, Receptacle, 25, Standard D Sub, Plug, 9 Rohs Compliant: Yes |Videk 1058 | Newark Electronics |
ADAPTOR, 9W D PLUG-25W D SOCKET | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 1058?
Additional datasheets, footprints and schematics for 1058 are listed on our Part Details page. You can also find images and similar parts to 1058 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1058 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1058 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1058 fall under?
The 1058 is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 1058 when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1058 you can contact the distributor directly for product support, shipping queries etc.
Is the 1058 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1058 have stock available?
Authorised distributors including Richardson RFPD, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1058.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1058 often in real-time on the comparison pages.
What if I can't find stock of 1058?
You can fill out our help required form which you can use to request a quote for 1058 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.