Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 3182-2243-00 |
Material | Stainless Steel |
---|---|
Body Style | Straight |
Body Material | Stainless Steel |
Number of Positions | 1 |
RF Connector Center Contact Material | Beryllium Copper |
RF Connector Center Contact Plating Material | Gold |
Connector Mounting Type | Bulkhead |
Coupling Nut Material | Stainless Steel |
Circuit Application | Power & Signal |
Dielectric Material | TFE Fluorocarbon |
Gasket Material | Silicone Rubber |
Connector & Contact Terminates To | Wire & Cable |
Side B Gender | Plug |
Side A Interface | TNC |
Side B Interface | OSM, SMA |
Side A Gender | Jack |
Sealable | No |
Connector System | Wire-to-Wire |
3182 2243 00 |Amp Te Connectivity 1057857-1 | Newark Electronics |
TE | RS Americas |
Conn SMA-TNC Adapter PL/RCP ST Flange Mount Gold | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1057857-1?
Additional datasheets, footprints and schematics for 1057857-1 are listed on our Part Details page. You can also find images and similar parts to 1057857-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1057857-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1057857-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1057857-1 fall under?
The 1057857-1 is listed under Connectors > RF & Coax Connectors > RF Adapters > Between Series Adapters.
Can I view similar or alternative parts?
You can view similar parts to 1057857-1 when available in the Between Series Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1057857-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1057857-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1057857-1 have stock available?
Authorised distributors including Farnell, Newark Electronics, RS Americas and Avnet Abacus have stock available or on a lead time for 1057857-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1057857-1 often in real-time on the comparison pages.
What if I can't find stock of 1057857-1?
You can fill out our help required form which you can use to request a quote for 1057857-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.