1057848-1

Connectors

> RF & Coax Connectors

> RF Adapters

> Between Series Adapters

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1057848-1
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1057848-1
Series Information for 1057848-1 - TE Connectivity
  • Status: Active
  • Aliases: 3180-4034-02
  • Product Code: E673
  • Global Product Line: E25
  • GPL Description: Aerospace Defense & Marine

Description

ADAPTER, TNC JACK TO SMA JACK, FLANGE MT

Specifications

Body Material:
Stainless Steel
Body Style:
Straight
Body Plating Finish:
Passivated
Number of Positions:
1
RF Connector Center Contact Material:
Beryllium Copper
RF Connector Center Contact Plating Material:
Gold
Impedance:
50Ω
Panel Mount Feature Type:
Flanged
Connector Mounting Type:
Cable Mount (Free-Hanging)
Circuit Application:
Signal
Comment:
3.20 [.125] dia. mounting holes
Dielectric Material:
TFE Fluorocarbon
Side B Interface:
TNC
Connector System:
Cable-to-Cable
Side A Gender:
Jack
Side A Interface:
SMA
Side B Gender:
Jack
Connector & Contact Terminates To:
Wire & Cable
Operating Temperature Range:
-65 – 165°C, -85 – 329°F

Compatibility

  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Avnet America
Conn TNC-SMA Adapter RCP/RCP ST Gold
Allied Electronics, Inc
ADAPTER, TNC JACK TO SMA JACK, FLANGE MT
Avnet Europe
Conn TNC-SMA Adapter RCP/RCP ST Gold

Similar Products