Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 3084-4001-00 |
Prices starting from US$101.00
Body Plating Finish | Passivated |
---|---|
Body Style | Straight |
Body Material | Stainless Steel |
Number of Positions | 1 |
RF Connector Center Contact Material | Beryllium Copper |
RF Connector Center Contact Plating Material | Gold |
Panel Thickness | 6.35mm, .25in |
Impedance | 50Ω |
Connector Mounting Type | Panel |
Panel Mount Feature Type | Bulkhead |
Panel Attachment Style | Rear Mount |
Circuit Application | Signal |
Lockwasher Material | Stainless Steel |
Gasket Material | Silicone Rubber |
Lockwasher Plating Finish | Passivated |
Dielectric Material | TFE Fluorocarbon |
Connector System | Cable-to-Cable |
Connector & Contact Terminates To | Wire & Cable |
Side B Gender | Jack |
Side B Interface | N |
Side A Interface | SMA |
Side A Gender | Jack |
Frequency | 15GHz |
Operating Temperature Range | -85 – 329°F, -65 – 165°C |
RF Adapters-Between Series 8503812FP-3 | Rapid Electronics |
TE Connectivity ADAPTER N JACK TO SMA JACK BULKHEAD RF A | Distrelec |
RF-COAX CONNECTORS RF-COAXIAL CONNECTORS | Farnell |
ADAPTER, N JACK TO SMA JACK, BULKHEAD | TE Connectivity 1057465-1 | RS Americas |
ADAPTER, N JACK TO SMA JACK, B | TTI Europe |
RF Adapters - Between Series 8503812FP-3 | Sager |
Where can I find additional details, specifications and documents for a 1057465-1?
Additional datasheets, footprints and schematics for 1057465-1 are listed on our Part Details page. You can also find images and similar parts to 1057465-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1057465-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1057465-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1057465-1 fall under?
The 1057465-1 is listed under Connectors > RF & Coax Connectors > RF Adapters > Between Series Adapters.
Can I view similar or alternative parts?
You can view similar parts to 1057465-1 when available in the Between Series Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1057465-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1057465-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1057465-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and RS Americas have stock available or on a lead time for 1057465-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1057465-1 often in real-time on the comparison pages.
What if I can't find stock of 1057465-1?
You can fill out our help required form which you can use to request a quote for 1057465-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.