1057388-1

Connectors

> RF & Coax Connectors

> RF Adapters

> Between Series Adapters

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1057388-1
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1057388-1
Series Information for 1057388-1 - TE Connectivity
  • Status: Active
  • Aliases: 3082-2311-00
  • Product Code: 3513
  • Global Product Line: 835
  • GPL Description: Data and Devices

Description

3082 2311 00

Specifications

Body Material:
Stainless Steel
Material:
Stainless Steel
Body Style:
Straight
Number of Positions:
1
RF Connector Center Contact Material:
Beryllium Copper
RF Connector Center Contact Plating Material:
Gold
Connector Mounting Type:
Bulkhead
Coupling Nut Material:
Stainless Steel
Circuit Application:
Power & Signal
Dielectric Material:
PTFE
Gasket Material:
Silicone Rubber
Side A Interface:
N
Side B Interface:
TNC
Side A Gender:
Jack
Sealable:
No
Connector & Contact Terminates To:
Wire & Cable
Connector System:
Wire-to-Wire
Side B Gender:
Plug

Compatibility

  • Compatible Parts: 1056456-1, 1056462-1
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Newark Electronics
3082 2311 00
Avnet America
Conn Type N-TNC Adapter RCP/PL 0Hz to 4GHz 50Ohm ST Gold
Allied Electronics, Inc
TE; Data and Devices; Coaxial/RF Connectors; 3082 2311 00
Avnet Europe
Conn Type N-TNC Adapter RCP/PL 0Hz to 4GHz 50Ohm ST Gold