Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 3082-2243-00 |
Prices starting from US$64.20
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$109.90
|
486
in stock
|
Buy Now | |
Rapid Electronics
from US$79.24
|
486
in stock
|
Buy Now | |
Chip One Stop
from US$64.20
|
486
in stock
|
Buy Now | |
Farnell
from US$153.78
|
389
in stock
|
Buy Now | |
RS Americas
from US$72.09
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Style | Straight |
---|---|
Material | Stainless Steel |
Body Material | Stainless Steel |
Number of Positions | 1 |
RF Connector Center Contact Material | Beryllium Copper |
RF Connector Center Contact Plating Material | Gold |
Connector Mounting Type | Bulkhead |
Coupling Nut Material | Stainless Steel |
Circuit Application | Power & Signal |
Dielectric Material | TFE Fluorocarbon |
Gasket Material | Silicone Rubber |
Connector & Contact Terminates To | Wire & Cable |
Side B Gender | Plug |
Side B Interface | SMA |
Side A Gender | Jack |
Sealable | No |
Connector System | Wire-to-Wire |
Side A Interface | N |
Panel Mount Panel Mount Female-Male Jack-plug | Rapid Electronics |
TE Connectivity 3082 2243 00 N-SMA Panel Mount Panel Mou | Distrelec |
RF COAX ADAPTER, SMA PLUG-OSN JACK | Farnell |
TE | RS Americas |
3082 2243 00 |Amp Te Connectivity 1057385-1 | Newark Electronics |
Conn SMA-Type N Adapter PL/RCP ST Panel Mount Gold | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Convert From Coax Type | SMA |
---|---|
Convert From Gender | Plug |
Convert To Coax Type | OSN |
Convert To Gender | Jack |
Adapter Body Style | Straight Adapter |
Impedance | - |
Connector Type | Inter Series Coaxial |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1057385-1?
Additional datasheets, footprints and schematics for 1057385-1 are listed on our Part Details page. You can also find images and similar parts to 1057385-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1057385-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1057385-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1057385-1 fall under?
The 1057385-1 is listed under Connectors > RF & Coax Connectors > RF Adapters > Between Series Adapters.
Can I view similar or alternative parts?
You can view similar parts to 1057385-1 when available in the Between Series Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1057385-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1057385-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1057385-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and RS Americas have stock available or on a lead time for 1057385-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1057385-1 often in real-time on the comparison pages.
What if I can't find stock of 1057385-1?
You can fill out our help required form which you can use to request a quote for 1057385-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.