Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2998-5022-94 |
Prices starting from US$21.81
Body Style | Straight |
---|---|
PCB Mount Orientation | Straight |
RF Connector Center Contact Plating Material | Gold |
Mating Contact Retention | Without |
Contact Type | Pin |
RF Connector Center Contact Material | Iron-Nickel Alloy |
Connector Mounting Type | Board Mount |
For Use With | Pin |
Circuit Application | Signal |
Packaging Method | Bag |
Cable Type | Coaxial |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Product Type | Contact |
Connector System | Cable-to-Board |
Operating Temperature Range | -65 – 165°C, -85 – 329°F |
SMP/SMPM RF CONNECTOR CONTACT | Rapid Electronics |
TE Connectivity 2998 5022 94 Connector Accessory | Distrelec |
2998 5022 94 |Amp Te Connectivity 1056728-1 | Newark Electronics |
TE | RS Americas |
GENERAL TERMINAL | Richardson RFPD |
Contact PIN ST | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Glass Bead Assembly |
---|---|
For Use With | SMP / SMPM Connectors |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1056728-1?
Additional datasheets, footprints and schematics for 1056728-1 are listed on our Part Details page. You can also find images and similar parts to 1056728-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1056728-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1056728-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1056728-1 fall under?
The 1056728-1 is listed under Connectors > RF & Coax Connectors > Coax Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1056728-1 when available in the Coax Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1056728-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1056728-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1056728-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and RS Americas have stock available or on a lead time for 1056728-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1056728-1 often in real-time on the comparison pages.
What if I can't find stock of 1056728-1?
You can fill out our help required form which you can use to request a quote for 1056728-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.