Options for Price Comparison
Distributor Statistics for 1056722-1
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for 1056722-1
Details for 1056722-1 by TE Connectivity
Connectors > RF & Coax Connectors > RF & Coax Accessories > RF Connector Shrouds

1056722-1 by TE Connectivity

2998 5002 02
Part Information
1056722-1 image
RoHS Compliant
ELV Compliant
Not applicable for solder process capability
Status: Active
Aliases: 2998-5002-02
Product Code: 4462
Global Product Line: 835
GPL Description: Data and Devices
Specifications
Shroud Material:
Stainless Steel
Shroud Type:
2-Hole Flange
Shroud Diameter:
4.2mm, .165in
RF Contact Spacing:
.17in, 4.32mm
Impedance:
50Ω
Dielectric Material:
PTFE Thermoplastic
Sealable:
No
Operating Temperature Range:
-85 – 329°F, -65 – 165°C
Alternate Descriptions
Connector Accessories Shroud Stainless Steel Avnet America
TE; Data and Devices; Circular Connectors; 2998 5002 02 Allied Electronics & Automation
Connector Accessories Shroud Stainless Steel Avnet Europe