Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2902-7985-62 |
Prices starting from US$17.18
Body Material | Beryllium Copper |
---|---|
Body Plating Material | Gold |
Cable Connector Orientation | Straight |
Body Finish | Plated |
Number of Coaxial Contacts | 1 |
Number of Positions | 1 |
Port Configuration | Single Port |
RF Connector Center Contact Material | Beryllium Copper |
RF Connector Center Contact Plating Material | Gold |
RF Connector Mated Outer Diameter (Approximate) | .165in, 4.19mm |
Impedance | 50Ω |
RF Connector Coupling Mechanism | Push-On |
Detent | Without |
Operating Frequency | 40GHz |
Dielectric Material | TFE Fluorocarbon |
Packaging Method | Carton |
実装方法 | Carton |
RF Connector Style | Jack |
RF Interface | SMP |
Sealable | Yes |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Cable-to-Cable |
Termination Method to Wire & Cable | Solder |
Cable Type | RG 405 Semi-Rigid |
Operating Temperature Range | -85 – 329°F, -65 – 165°C |
Contact(s) Female Cable Mount Solder Terminal | Rapid Electronics |
TE Connectivity 2902 7985 62 Blindmate Connector 1 Conta | Distrelec |
2902 7985 62 |Amp Te Connectivity 1056527-1 | Newark Electronics |
TE | RS Americas |
Conn OSMP RCP 0Hz to 40GHz 50Ohm Solder ST Cable Mount Gold | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1056527-1?
Additional datasheets, footprints and schematics for 1056527-1 are listed on our Part Details page. You can also find images and similar parts to 1056527-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1056527-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1056527-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1056527-1 fall under?
The 1056527-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1056527-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1056527-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1056527-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1056527-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and RS Americas have stock available or on a lead time for 1056527-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1056527-1 often in real-time on the comparison pages.
What if I can't find stock of 1056527-1?
You can fill out our help required form which you can use to request a quote for 1056527-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.