Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1056030001,
8-1190771-5 |
Prices starting from US$0.41
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.73
|
6,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.33
|
-
|
Buy Now | |
Future Electronics
from US$0.90
|
-
|
Buy Now | |
Avnet America
from US$0.82
|
-
|
Buy Now | |
Boersig
from US$0.77
|
-
|
Buy Now | |
TTI Europe
from US$0.41
|
-
|
Buy Now | |
Sager
from US$0.41
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Yellow |
---|---|
Shrink Ratio | 3:1 |
Markers per Sleeve | 2 |
Supplied Diameter | .125in, 3.2mm |
Sleeve Length | 1in, 25mm |
Compatible Cable Diameter | .044 – .105in, 1.1 – 2.6mm |
Recovered Inside Diameter | 1mm, .043in |
Recommended Ribbon | See Printer Ribbon Matrix |
Packaging Quantity | 1000 |
Recommended Printer | See Printer Ribbon Matrix |
Printer Technology | Thermal Transfer |
Number of Prescores | 1 |
Tubing Grade | Fluid Resistant |
Tubing Type | Ladder |
Operating Temperature Range | -103 – 275°F, -75 – 135°C |
Wire Labels & Markers D-Sce-1K-3.2-50-S1-4 |Te Connectivity 1056030001 | Newark Electronics |
Wire Labels Markers | Future Electronics |
Cable Accessories Marker Sleeve Polyolefin Yellow | Avnet America |
Wire Labels & Markers D-SCE-1K-3.2-50-S1-4 | Sager |
Where can I find additional details, specifications and documents for a 1056030001?
Additional datasheets, footprints and schematics for 1056030001 are listed on our Part Details page. You can also find images and similar parts to 1056030001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1056030001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1056030001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1056030001 fall under?
The 1056030001 is listed under Identification & Labeling > Printable Tubing.
Can I view similar or alternative parts?
You can view similar parts to 1056030001 when available in the Printable Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1056030001 you can contact the distributor directly for product support, shipping queries etc.
Is the 1056030001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1056030001 have stock available?
Authorised distributors including Distrelec, Newark Electronics, Future Electronics, Avnet America and Boersig have stock available or on a lead time for 1056030001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1056030001 often in real-time on the comparison pages.
What if I can't find stock of 1056030001?
You can fill out our help required form which you can use to request a quote for 1056030001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.