Status: | Unknown |
---|---|
Series: | 1056 Series |
RoHS: | Unknown |
Prices starting from US$2.33
Microswitch Type | Subminiature |
---|---|
Microswitch Actuator | Plunger |
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 4A |
Contact Voltage DC Nom | 24VDC |
Product Range | 1056 Series |
Contact Voltage AC Nom | - |
Operating Force Max | 1.3N |
SVHC | No SVHC (15-Jun-2015) |
Approval Bodies | CSA ENEC UL |
Contact Current AC | 4A |
Contact Current DC Max | 4A |
Contact Voltage DC Max | 24V |
Current Rating | 4A |
External Depth | 8mm |
External Length / Height | 13mm |
External Width | 6.3mm |
IP / NEMA Rating | IP40 |
Operating Force | 1.5N |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Pre-travel | 1.2mm |
Switch Case | PBT (Polybutylene Terephthalate) |
Switch Operation | Off-(On) |
Microswitch SNAP ACTION | Transfer Multisort Elektronik |
Compact design with dust- and water-protected switching system. Modular design with a large variety of connections, additional actuators and fixing methods. Snap/quick break switch (momentary function). | Conrad |
Microswitch, 1056 Series, Spdt, Solder Rohs Compliant: Yes |Marquardt 1056.0351 | Newark Electronics |
SWITCH, ACTION, SNAP ENCL | element14 |
Switch, Snap-action, SPDT, mom, Button Actuator,4A,12VDC,2A,24VDC, Pin Right, Solder | Marquardt Switches 1056.0351 | RS Americas |
Where can I find additional details, specifications and documents for a 1056.0351?
Additional datasheets, footprints and schematics for 1056.0351 are listed on our Part Details page. You can also find images and similar parts to 1056.0351 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1056.0351 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1056.0351 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1056.0351 fall under?
The 1056.0351 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1056.0351 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1056.0351 you can contact the distributor directly for product support, shipping queries etc.
Is the 1056.0351 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1056.0351 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Conrad, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1056.0351.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1056.0351 often in real-time on the comparison pages.
What if I can't find stock of 1056.0351?
You can fill out our help required form which you can use to request a quote for 1056.0351 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.