Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.61
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$1.00
|
14,879
in stock
|
Buy Now | |
SOS electronic
from US$1.02
|
598
in stock
|
Buy Now | |
Newark Electronics
from US$0.61
|
358
in stock
|
Buy Now | |
element14
from US$0.82
|
358
in stock
|
Buy Now | |
Farnell
from US$0.81
|
358
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.20
|
234
in stock
|
Buy Now | |
Sager
from US$0.89
|
21
in stock
|
Buy Now | |
Heilind Electronics
from US$1.12
|
18
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.12
|
6
in stock
|
Buy Now | |
Rutronik
from US$1.15
|
-
|
Buy Now | |
RS Americas
from US$18.95
|
-
|
Buy Now | |
Carlton-Bates
from US$1.06
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Battery Sizes Accepted | Coin Cell - 12mm |
---|---|
No. of Batteries | 1 |
RoHS Compliant | Yes |
Compact Surface Mount CR1220 Coin Cell Battery Holder | Future Electronics |
low profile 1220 SMT coin cell holder | SOS electronic |
Battery Holder, Coin Cell, 12Mm, Smd | Newark Electronics |
Socket | Transfer Multisort Elektronik |
Coin Cell Battery Holders S/M Coin cell hldr for 1220 batteries | Sager |
SM COIN CELL HOLDER | Heilind Electronics |
HOLDER COIN12MM | Rutronik |
Holder, Battery | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
TTL Laser Diode - 5mW 650nm Red - 50KHz Max | Adafruit Industries 1056 | RS Americas |
Where can I find additional details, specifications and documents for a 1056?
Additional datasheets, footprints and schematics for 1056 are listed on our Part Details page. You can also find images and similar parts to 1056 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1056 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1056 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1056 fall under?
The 1056 is listed under Batteries & Chargers > Battery Holders.
Can I view similar or alternative parts?
You can view similar parts to 1056 when available in the Battery Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1056 you can contact the distributor directly for product support, shipping queries etc.
Is the 1056 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1056 have stock available?
Authorised distributors including Future Electronics, SOS electronic, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1056.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1056 often in real-time on the comparison pages.
What if I can't find stock of 1056?
You can fill out our help required form which you can use to request a quote for 1056 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.