1055695-1

Connectors

> RF & Coax Connectors

> RF Adapters

> Between Series Adapters

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1055695-1
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1055695-1
Series Information for 1055695-1 - TE Connectivity
  • Status: Active
  • Aliases: 2381-2241-00
  • Product Code: 4459
  • Global Product Line: 835
  • GPL Description: Data and Devices

Description

2381 2241 00

Specifications

Material:
Beryllium Copper
Body Style:
Straight
Body Plating Material:
Gold
Body Material:
Brass
Number of Positions:
1
RF Connector Center Contact Plating Material:
Gold
RF Connector Center Contact Material:
Beryllium Copper
Connector Mounting Type:
Bulkhead
Coupling Nut Material:
Stainless Steel
Circuit Application:
Power & Signal
Dielectric Material:
TFE Fluorocarbon
Side B Gender:
Plug
Side A Interface:
OSMT
Side B Interface:
OSM
Sealable:
No
Connector System:
Wire-to-Wire
Side A Gender:
Plug
Connector & Contact Terminates To:
Wire & Cable
Operating Temperature Range:
-40 – 257°F, -40 – 125°C

Compatibility

  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Avnet America
Conn SMA-SSMT Adapter PL/PL ST Panel Mount Gold
Allied Electronics, Inc
TE; Data and Devices; Coaxial/RF Connectors; 2381 2241 00
Avnet Europe
Conn SMA-SSMT Adapter PL/PL ST Panel Mount Gold