1055260000 Connector Tools & Accessories by Weidmuller

TERMINAL BLOCK JUMPER, 4WAY, 12MM

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$2.04


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$2.83
-
Buy Now
Logo for Avnet America Avnet America US$2.31
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Accessory Type Jumper
For Use With WDU 16N
No. of Positions 4Positions
Pitch Spacing 12mm
RoHS Compliant Yes

Alternative Descriptions

Weidmüller Cross Connector, 101A, 11.9mm, Yellow, 45.2 x 10.4mm, PU%3DPack of 50 pieces | Distrelec
Terminal Block Jumper, 4Way, 12Mm | Newark Electronics
Conn Jumper M 4 POS 12mm Screw ST | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1055260000?

Additional datasheets, footprints and schematics for 1055260000 are listed on our Part Details page. You can also find images and similar parts to 1055260000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1055260000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1055260000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1055260000 fall under?

The 1055260000 is listed under Connectors > Connector Tools & Accessories > Jumpers & Shunts.

Can I view similar or alternative parts?

You can view similar parts to 1055260000 when available in the Jumpers & Shunts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1055260000 you can contact the distributor directly for product support, shipping queries etc.

Is the 1055260000 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 1055260000 have stock available?

Authorised distributors including Distrelec, Newark Electronics and Avnet America have stock available or on a lead time for 1055260000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1055260000 often in real-time on the comparison pages.

What if I can't find stock of 1055260000?

You can fill out our help required form which you can use to request a quote for 1055260000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay