Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2098-0275-54 |
Prices starting from US$298.38
Distributor | Stock | ||
---|---|---|---|
RS
from US$513.28
|
No stock
|
Buy Now | |
Heilind Electronics
from US$460.35
|
16
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$460.35
|
5
in stock
|
Buy Now | |
element14
from US$476.10
|
3
in stock
|
Buy Now | |
Farnell
from US$710.36
|
3
in stock
|
Buy Now | |
Avnet America
from US$362.14
|
-
|
Buy Now | |
RS Americas
from US$468.54
|
-
|
Buy Now | |
Richardson RFPD
from US$298.38
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now |
Certification | Cannot be Certified |
---|---|
Power Type | Manual |
Tool Type | Hand Tool |
TORQUE WRENCH | Heilind Electronics |
MINI TORQUE WRENCH, 7.9MM, 8IN-LB | element14 |
Mini Torque Wrenches | Avnet America |
Torque Wrench | RS Americas |
INTERCONNECT TOOL | Richardson RFPD |
Mini Torque Wrench, 7.9Mm, 8In-Lb Rohs Compliant: Na |Te Connectivity 1055258-1 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Mini-Torque Wrench |
---|---|
For Use With | SMA Connectors |
Product Range | - |
Length | 114mm |
Where can I find additional details, specifications and documents for a 1055258-1?
Additional datasheets, footprints and schematics for 1055258-1 are listed on our Part Details page. You can also find images and similar parts to 1055258-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1055258-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1055258-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1055258-1 fall under?
The 1055258-1 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 1055258-1 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1055258-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1055258-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1055258-1 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, element14, Farnell and RS have stock available or on a lead time for 1055258-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1055258-1 often in real-time on the comparison pages.
What if I can't find stock of 1055258-1?
You can fill out our help required form which you can use to request a quote for 1055258-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.