Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2088-8001-92 |
Prices starting from US$27.30
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$44.36
|
77
in stock
|
Buy Now | |
Newark Electronics
from US$36.21
|
77
in stock
|
Buy Now | |
Rapid Electronics
from US$46.15
|
77
in stock
|
Buy Now | |
Chip One Stop
from US$34.90
|
77
in stock
|
Buy Now | |
Avnet America
from US$29.06
|
-
|
Buy Now | |
RS Americas
from US$43.14
|
-
|
Buy Now | |
Richardson RFPD
from US$27.30
|
-
|
Buy Now | |
Sager
from US$33.59
|
-
|
Buy Now |
Body Style | Right Angle |
---|---|
Body Material | Stainless Steel |
Body Insulation | Without |
Body Plating Finish | Passivated |
RF Connector Center Contact Plating Material | Gold |
RF Connector Center Contact Material | Beryllium Copper |
Length | 22.23in, .875mm |
Impedance | 50Ω |
Coupling Nut Material | Stainless Steel |
Panel Mount Feature Type | Bulkhead |
Panel Attachment Style | Front Mount |
Dielectric Material | PTFE Fluorocarbon |
Packaging Method | Package |
Isolated Ground | No |
RF Connector Type | SMA |
Frequency | 12.4GHz |
Sma Jack-Plug R/A Adapter 2088 8001 92 |Amp Te Connectivity 1055091-1 | Newark Electronics |
SMA Jack-Plug R/A Adapter 2088 8001 92 | Rapid Electronics |
TE Connectivity - AMP Adapter R/A SMA Plug - SMA Socket 50Ohm | Distrelec |
Conn SMA/QMA Adapter F/F 0 to 12.4GHz RA Gold | Avnet America |
TE | RS Americas |
IN SERIES ADAPTER | Richardson RFPD |
RF Adapters - In Series M55339/02-30001 | Sager |
Where can I find additional details, specifications and documents for a 1055091-1?
Additional datasheets, footprints and schematics for 1055091-1 are listed on our Part Details page. You can also find images and similar parts to 1055091-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1055091-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1055091-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1055091-1 fall under?
The 1055091-1 is listed under Connectors > RF & Coax Connectors > RF Adapters > In-Series Adapters.
Can I view similar or alternative parts?
You can view similar parts to 1055091-1 when available in the In-Series Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1055091-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1055091-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1055091-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1055091-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1055091-1 often in real-time on the comparison pages.
What if I can't find stock of 1055091-1?
You can fill out our help required form which you can use to request a quote for 1055091-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.