Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.63
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.65
|
12
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.63
|
14
in stock
|
Buy Now | |
Newark Electronics
from US$8.68
|
12
in stock
|
Buy Now | |
element14
from US$7.53
|
12
in stock
|
Buy Now | |
RS Americas
from US$5.81
|
-
|
Buy Now | |
Carlton-Bates
from US$4.13
|
-
|
Buy Now | |
Sager
from US$3.12
|
-
|
Buy Now |
Connector Type A | D Subminiature Socket 9 Way |
---|---|
Connector Type B | D Subminiature Plug 25 Way |
Cable Length - Imperial | 9.84ft |
Cable Length - Metric | 3m |
Jacket Colour | White |
Product Range | - |
Cable Assembly Type | Computer |
Cable Length | 3m |
Computer Connector A | D Subminiature Socket 9 Way |
Computer Connector B | D Subminiature Plug 25 Way |
Lead, 9W D Skt-25W D Plug, 3M | Newark Electronics |
LEAD, 9W D SKT-25W D PLUG, 3M | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Holder, Battery | Carlton-Bates |
Cylindrical Battery Contacts, Clips, Holders & Springs THM BATTERY HOLDER 2 CELL CR123A | Sager |
Where can I find additional details, specifications and documents for a 1055?
Additional datasheets, footprints and schematics for 1055 are listed on our Part Details page. You can also find images and similar parts to 1055 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1055 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1055 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1055 fall under?
The 1055 is listed under Cable Leads & Connectors > Leads > Computer Leads.
Can I view similar or alternative parts?
You can view similar parts to 1055 when available in the Computer Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1055 you can contact the distributor directly for product support, shipping queries etc.
Is the 1055 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1055 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 1055.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1055 often in real-time on the comparison pages.
What if I can't find stock of 1055?
You can fill out our help required form which you can use to request a quote for 1055 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.