1054960000 Connector Tools & Accessories by Weidmuller

TERMINAL BLOCK JUMPER, 3WAY, 10MM

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$1.77


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$2.18
-
Buy Now
Logo for Avnet America Avnet America US$1.77
-
Buy Now
Logo for TTI Europe TTI Europe US$1.90
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Accessory Type Jumper
For Use With WDU 10
No. of Positions 3Positions
Pitch Spacing 10mm
RoHS Compliant Yes

Alternative Descriptions

Terminal Block Jumper, 3Way, 10Mm | Newark Electronics
Conn Jumper M 3 POS 10mm Screw ST | Avnet America
Weidmüller Cross connector, Yellow, 18 x 26.8mm | Distrelec
WQV 10/3 | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1054960000?

Additional datasheets, footprints and schematics for 1054960000 are listed on our Part Details page. You can also find images and similar parts to 1054960000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1054960000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1054960000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1054960000 fall under?

The 1054960000 is listed under Connectors > Connector Tools & Accessories > Jumpers & Shunts.

Can I view similar or alternative parts?

You can view similar parts to 1054960000 when available in the Jumpers & Shunts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1054960000 you can contact the distributor directly for product support, shipping queries etc.

Is the 1054960000 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 1054960000 have stock available?

Authorised distributors including Newark Electronics, Avnet America, Distrelec and TTI Europe have stock available or on a lead time for 1054960000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1054960000 often in real-time on the comparison pages.

What if I can't find stock of 1054960000?

You can fill out our help required form which you can use to request a quote for 1054960000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay