105487-000 Connector Backshells & Adapters by TE Connectivity

201M132-19C

Status: Active
Series: -
RoHS: Unknown
Aliases: 105487-000,
1190771-8
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$147.28

Distributor Stock
Logo for TTI Europe
TTI Europe
from US$147.28
25
in stock
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Material Aluminum Alloy
Adapter Plating Material Electroless Nickel
Cable Diameter Range 16 – 37.3mm, .63 – 1.48in
Comment For Specific shell size information, refer to Harnware™ or Catalog.
Connector & Contact Terminates To Wire & Cable
Adapter Angle Straight
Sealable No
Connector System Cable-to-Cable
Operating Temperature Range -65 – 200°C, -85 – 392°F

Alternative Descriptions

Circular MIL Spec Strain Reliefs & Adapters ADAPTER BOOT: S/C | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 105487-000?

Additional datasheets, footprints and schematics for 105487-000 are listed on our Part Details page. You can also find images and similar parts to 105487-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 105487-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 105487-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 105487-000 fall under?

The 105487-000 is listed under Connectors > Connector Backshells & Adapters > Unscreened Backshells & Adapters.

Can I view similar or alternative parts?

You can view similar parts to 105487-000 when available in the Unscreened Backshells & Adapters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 105487-000 you can contact the distributor directly for product support, shipping queries etc.

Is the 105487-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 105487-000 have stock available?

Authorised distributors including TTI Europe and Sager have stock available or on a lead time for 105487-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 105487-000 often in real-time on the comparison pages.

What if I can't find stock of 105487-000?

You can fill out our help required form which you can use to request a quote for 105487-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay