Status: | Unknown |
---|---|
Series: | W Series |
RoHS: | Unknown |
Prices starting from US$2.31
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.61
|
No stock
|
Buy Now | |
Heilind Electronics
from US$3.69
|
414
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.69
|
124
in stock
|
Buy Now | |
Distrelec
from US$2.33
|
26
in stock
|
Buy Now | |
Newark Electronics
from US$2.45
|
-
|
Buy Now | |
Avnet America
from US$2.31
|
-
|
Buy Now | |
element14
from US$2.49
|
-
|
Buy Now |
Accessory Type | Jumper |
---|---|
For Use With | WDU 6 WTL 6/2 WTL 6/3 |
No. of Positions | 4Positions |
Pitch Spacing | 8mm |
Product Range | W Series |
WQV 6/4 FOR WDU 6,4 POLE R20, B, V28 | Heilind Electronics |
Weidmüller Bridge, 4-pole, Yellow, 29.9 x 18mm | Distrelec |
Terminal Block Jumper, 4Way, 8Mm | Newark Electronics |
Conn Jumper M 4 POS 8mm Screw ST | Avnet America |
70M7845 | element14 |
TERMINAL BLOCK JUMPER, 4WAY, 8MM | Farnell |
Where can I find additional details, specifications and documents for a 1054860000?
Additional datasheets, footprints and schematics for 1054860000 are listed on our Part Details page. You can also find images and similar parts to 1054860000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1054860000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1054860000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1054860000 fall under?
The 1054860000 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1054860000 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1054860000 you can contact the distributor directly for product support, shipping queries etc.
Is the 1054860000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1054860000 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Distrelec, Newark Electronics and Avnet America have stock available or on a lead time for 1054860000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1054860000 often in real-time on the comparison pages.
What if I can't find stock of 1054860000?
You can fill out our help required form which you can use to request a quote for 1054860000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.