Status: | Unknown |
---|---|
Series: | W Series |
RoHS: | Unknown |
Prices starting from US$2.36
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.72
|
679
in stock
|
Buy Now | |
RS
from US$4.22
|
2,990
in stock
|
Buy Now | |
Newark Electronics
from US$3.71
|
679
in stock
|
Buy Now | |
element14
from US$3.53
|
679
in stock
|
Buy Now | |
Distrelec
from US$3.81
|
203
in stock
|
Buy Now | |
Avnet America
from US$3.38
|
-
|
Buy Now | |
TTI Europe
from US$2.36
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Accessory Type | Cross Connector |
---|---|
For Use With | Weidmuller Klippon Series Terminal Blocks |
No. of Positions | 10Ways |
Pitch Spacing | 5.1mm |
Product Range | W Series |
SVHC | No SVHC (15-Jan-2018) |
Jumper bar screw-in 10way for terminal | RS |
Terminal Block Jumper, 10Way, 5Mm, Wqv2.5/10 | Newark Electronics |
TERMINAL BLOCK JUMPER, 10WAY, 5MM, WQV2.5/10 | element14 |
Weidmüller Bridge, 10-pole, Yellow, 49.9 x 18mm | Distrelec |
Conn Screw Jumper 10 POS Screw ST | Avnet America |
WQV 2.5/10 | TTI Europe |
Where can I find additional details, specifications and documents for a 1054460000?
Additional datasheets, footprints and schematics for 1054460000 are listed on our Part Details page. You can also find images and similar parts to 1054460000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1054460000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1054460000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1054460000 fall under?
The 1054460000 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1054460000 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1054460000 you can contact the distributor directly for product support, shipping queries etc.
Is the 1054460000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1054460000 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for 1054460000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1054460000 often in real-time on the comparison pages.
What if I can't find stock of 1054460000?
You can fill out our help required form which you can use to request a quote for 1054460000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.