Sensor Connector Size | M12 |
---|---|
Gender | Plug |
No. of Contacts | 5Contacts |
Sensor Contact Type | Crimp Pin |
Sensor Connector Mounting | Straight Cable Mount |
RoHS Compliant | Yes |
Power Supply, Converter, DC/DC, 24 VDC / 24 VDC, 5A, DIN RAIL, QUINT | Phoenix Contact 1054366 | RS Americas |
Short-circuit connector | RS |
Sensor Connector, 5Pos, Plug, Cable | Newark Electronics |
SENSOR CONNECTOR, 5POS, PLUG, CABLE | element14 |
Circular Metric Connectors M12 Y-Plug Connect Pin 1 bridge to 2/4 | Sager |
Where can I find additional details, specifications and documents for a 1054366?
Additional datasheets, footprints and schematics for 1054366 are listed on our Part Details page. You can also find images and similar parts to 1054366 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1054366 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1054366 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1054366 fall under?
The 1054366 is listed under Connectors > Sensor Connectors & Components > Sensor Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1054366 when available in the Sensor Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1054366 you can contact the distributor directly for product support, shipping queries etc.
Is the 1054366 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1054366 have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, element14 and Sager have stock available or on a lead time for 1054366.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1054366 often in real-time on the comparison pages.
What if I can't find stock of 1054366?
You can fill out our help required form which you can use to request a quote for 1054366 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.