Status: | Unknown |
---|---|
Series: | 1053QC Series |
RoHS: | Unknown |
Prices starting from US$4.17
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.68
|
No stock
|
Buy Now | |
Future Electronics
from US$5.42
|
3,358
in stock
|
Buy Now | |
RS Americas
from US$6.36
|
391
in stock
|
Buy Now | |
Relay Specialties
from US$5.90
|
34
in stock
|
Buy Now | |
Newark Electronics
from US$5.29
|
-
|
Buy Now | |
element14
from US$5.09
|
-
|
Buy Now | |
Carlton-Bates
from US$4.17
|
-
|
Buy Now |
Supply Voltage | 250VAC |
---|---|
Lamp Base Type | Quick Connect |
Illumination Colour | Green |
Mounting Hole Dia | 12.7mm |
Lens Shape | Round with Flat Top |
Current Rating | 1.9mA |
Product Range | 1053QC Series |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | 1053QC Series |
RoHS: | Unknown |
Supply Voltage | 250V |
---|---|
Lamp Base Type | Quick Connect |
Illumination Color | Green |
Mounting Hole Dia | 12.7mm |
Lens Shape | Round with Flat Top |
Current Rating | - |
Product Range | 1053QC Series |
Colour | Green |
1053QC Series Green 250 V Non-Relampable Neon-Incandescent Indicator Light | Future Electronics |
CML GREEN INDICATOR LIGHT, 208 | Relay Specialties |
Lamp, Indicator, Neon, Green, 250V | Newark Electronics |
Light bulb, Indicator | Carlton-Bates |
LAMP, INDICATOR, NEON, GREEN, 250V | Farnell |
Where can I find additional details, specifications and documents for a 1053QC5?
Additional datasheets, footprints and schematics for 1053QC5 are listed on our Part Details page. You can also find images and similar parts to 1053QC5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1053QC5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1053QC5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1053QC5 fall under?
The 1053QC5 is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > Neon Indicators.
Can I view similar or alternative parts?
You can view similar parts to 1053QC5 when available in the Neon Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1053QC5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1053QC5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1053QC5 have stock available?
Authorised distributors including Future Electronics, RS Americas, Relay Specialties, Newark Electronics and element14 have stock available or on a lead time for 1053QC5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1053QC5 often in real-time on the comparison pages.
What if I can't find stock of 1053QC5?
You can fill out our help required form which you can use to request a quote for 1053QC5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.