1053C5 Panel Mount Indicators, Bases & Lenses by Chicago Minature Lamp

NEON INDICATOR 12.7MM GREEN 250VAC

Status: Unknown
Series: 1053C Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$4.58


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$4.58
5,036
Buy Now
Logo for element14 element14 US$4.77
5,036
Buy Now
Logo for RS Americas RS Americas US$7.07
134
Buy Now
Logo for Relay Specialties Relay Specialties US$5.62
2
Buy Now
View Full Pricing & Stock Comparison

Specifications

Supply Voltage 250VAC
Lamp Base Type Wire Leaded
Illumination Colour Green
Mounting Hole Dia 12.7mm
Lens Shape Round with Flat Top
Current Rating 1.9mA
Product Range 1053C Series
SVHC No SVHC (27-Jun-2018)


1053C5 Panel Mount Indicators, Bases & Lenses by Visual Communications Company

LAMP INDICATOR NEON GREEN 250V

Status: Unknown
Series: 1053C Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Specifications

Supply Voltage 250V
Lamp Base Type Wire Leaded
Illumination Color Green
Mounting Hole Dia 12.7mm
Lens Shape Round with Flat Top
Current Rating -
Product Range 1053C Series
Colour Green

Alternative Descriptions

Lamp, Indicator, Neon, Green, 250V | Newark Electronics
LAMP, INDICATOR, NEON, GREEN, 250V | element14
CML NEON & INCANDESCENT INDICA | Relay Specialties

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1053C5?

Additional datasheets, footprints and schematics for 1053C5 are listed on our Part Details page. You can also find images and similar parts to 1053C5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1053C5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1053C5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1053C5 fall under?

The 1053C5 is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > Neon Indicators.

Can I view similar or alternative parts?

You can view similar parts to 1053C5 when available in the Neon Indicators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1053C5 you can contact the distributor directly for product support, shipping queries etc.

Is the 1053C5 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1053C5 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Relay Specialties have stock available or on a lead time for 1053C5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1053C5 often in real-time on the comparison pages.

What if I can't find stock of 1053C5?

You can fill out our help required form which you can use to request a quote for 1053C5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay