1053786-1

Connectors

> RF & Coax Connectors

> RF Adapters

> Between Series Adapters

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1053786-1
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1053786-1
Details for TE Store
1053786-1
2082 2320 00 Side A Interface:OSM
Buy Directly from TE Store (25 in Stock)
$98.8900 per unit
Series Information for 1053786-1 - TE Connectivity
  • Status: Active
  • Aliases: 2082-2320-00
  • Product Code: 3513
  • Global Product Line: 835
  • GPL Description: Data and Devices

Description

2082 2320 00

Specifications

Body Material:
Brass, Stainless Steel
Body Style:
Straight
Number of Positions:
1
RF Connector Center Contact Plating Material:
Gold
RF Connector Center Contact Material:
Beryllium Copper
Impedance:
50Ω
Connector Mounting Type:
Bulkhead
Coupling Nut Material:
Stainless Steel
Circuit Application:
Power & Signal
Dielectric Material:
PTFE Fluorocarbon
Gasket Material:
Silicone Rubber
Side A Gender:
Plug
Side A Interface:
OSM
Sealable:
No
Side B Gender:
Jack
Connector System:
Wire-to-Wire
Connector & Contact Terminates To:
Wire & Cable
Side B Interface:
BNC
Operating Temperature Range:
-85 – 257°F, -65 – 125°C

Compatibility

  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Avnet America
Conn SMA-BNC Adapter PL/RCP ST Gold
Allied Electronics, Inc
TE; Data and Devices; Coaxial/RF Connectors; 2082 2320 00
Avnet Europe
Conn SMA-BNC Adapter PL/RCP ST Gold
TE Store
2082 2320 00 Side A Interface:OSM;Side A Gender:Plug;Side B Interface:BNC;Side B Gender:Jack;Impedance:50 Ω OSM Plug BNC Jack | Between Series Adapter | Alias Number: 2082-2320-00 | TE Connectivity