Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Convert From Coax Type | N |
---|---|
Convert From Gender | Plug |
Convert To Coax Type | SMA |
Convert To Gender | Jack |
Adapter Body Style | Straight Adapter |
Connector Type | Inter Series Coaxial |
RoHS Compliant | Yes |
2082 2301 00 | TE Connectivity 1053783-1 | RS Americas |
Rf/Coaxial Adapter, N Plug-Sma Jack | Newark Electronics |
Conn Type N-OSM Adapter PL/F ST Gold | Avnet America |
Where can I find additional details, specifications and documents for a 1053783-1?
Additional datasheets, footprints and schematics for 1053783-1 are listed on our Part Details page. You can also find images and similar parts to 1053783-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1053783-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1053783-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1053783-1 fall under?
The 1053783-1 is listed under Connectors > RF / Coaxial Connectors & Accessories > RF Adapters.
Can I view similar or alternative parts?
You can view similar parts to 1053783-1 when available in the RF Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1053783-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1053783-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1053783-1 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 1053783-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1053783-1 often in real-time on the comparison pages.
What if I can't find stock of 1053783-1?
You can fill out our help required form which you can use to request a quote for 1053783-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.