Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$210.00
Body Style | Straight |
---|---|
Body Insulation | Without |
Body Material | Beryllium Copper |
Body Plating Material | Nickel |
Number of Positions | 1 |
RF Connector Center Contact Material | Beryllium Copper |
RF Connector Center Contact Plating Material | Gold over Copper |
Length | 1.126in, 28.6mm |
Impedance | 50Ω |
Connector Mounting Type | Bulkhead |
Circuit Application | Power & Signal |
Dielectric Material | TFE Fluorocarbon |
Comment | Captured Center Contact, Push-On Style |
Packaging Method | Bag |
Connector System | Cable-to-Cable |
Isolated Ground | No |
Sealable | No |
RF Connector Type | SMA |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -65 – 165°C, -85 – 329°F |
RF Adapters-In Series PLUG TO JACK ADPT | Rapid Electronics |
TE Connectivity 2082 2249 02 RF Adapters - In Series PLU | Distrelec |
RF/COAXIAL ADAPTER, SMA PLUG-SMA JACK | Farnell |
Adapter, Snap Lock Plug to SMA Jack | TE Connectivity 1053780-1 | RS Americas |
Rf Adapters - In Series Plug To Jack Adpt |Amp Te Connectivity 1053780-1 | Newark Electronics |
Conn SMA Adapter PL/RCP 50Ohm ST Gold Over Copper | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1053780-1?
Additional datasheets, footprints and schematics for 1053780-1 are listed on our Part Details page. You can also find images and similar parts to 1053780-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1053780-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1053780-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1053780-1 fall under?
The 1053780-1 is listed under Connectors > RF & Coax Connectors > RF Adapters > In-Series Adapters.
Can I view similar or alternative parts?
You can view similar parts to 1053780-1 when available in the In-Series Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1053780-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1053780-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1053780-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and RS Americas have stock available or on a lead time for 1053780-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1053780-1 often in real-time on the comparison pages.
What if I can't find stock of 1053780-1?
You can fill out our help required form which you can use to request a quote for 1053780-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.