Prices starting from US$0.76
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$1.00 |
538
|
Buy Now | |
element14 | US$0.87 |
538
|
Buy Now | |
Newark Electronics | US$0.90 |
310
|
Buy Now | |
RS | US$1.00 |
190
|
Buy Now | |
Distrelec | US$1.14 |
61
|
Buy Now | |
Heilind Electronics | US$1.25 |
30
|
Buy Now | |
Heilind Electronics Asia | US$1.25 |
7
|
Buy Now | |
Avnet America | US$0.78 |
-
|
Buy Now | |
TTI Europe | US$0.76 |
-
|
Buy Now |
Accessory Type | Jumper |
---|---|
For Use With | Terminals |
No. of Positions | 2Ways |
Pitch Spacing | 5.1mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
TERMINAL BLOCK JUMPER, 2WAY, 5.1MM | element14 |
Terminal Block Jumper, 2Way, 5.1Mm | Newark Electronics |
Cross-connector WQV 2.5/2 | RS |
Weidmüller Bridge, 2-pole, Yellow, 9.1 x 18mm | Distrelec |
WQV 2.5/2 FOR WDU 2.5,2 POLE R20, A, V28 | Heilind Electronics |
Conn Jumper M 2 POS 5.1mm Screw ST | Avnet America |
WQV 2.5/2 | TTI Europe |
Where can I find additional details, specifications and documents for a 1053660000?
Additional datasheets, footprints and schematics for 1053660000 are listed on our Part Details page. You can also find images and similar parts to 1053660000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1053660000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1053660000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1053660000 fall under?
The 1053660000 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1053660000 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1053660000 you can contact the distributor directly for product support, shipping queries etc.
Is the 1053660000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1053660000 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, RS and Distrelec have stock available or on a lead time for 1053660000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1053660000 often in real-time on the comparison pages.
What if I can't find stock of 1053660000?
You can fill out our help required form which you can use to request a quote for 1053660000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.