Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.99
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.99
|
No stock
|
Buy Now |
Filler Type | Epoxy Resin and Titanium |
---|---|
Filler Applications | - |
Dispensing Method | Tube |
Weight | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Volume | - |
Colour | Grey-green (after curing) |
Dielectric Strength | 3kV/mm |
Operating Temperature Max | 280°C |
Operating Temperature Min | -50°C |
Shore Hardness | 80 |
Where can I find additional details, specifications and documents for a 10535057?
Additional datasheets, footprints and schematics for 10535057 are listed on our Part Details page. You can also find images and similar parts to 10535057 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10535057 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10535057 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10535057 fall under?
The 10535057 is listed under Tools & Maintenance > Adhesives Sealants & Tapes > Sealants & Fillers.
Can I view similar or alternative parts?
You can view similar parts to 10535057 when available in the Sealants & Fillers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10535057 you can contact the distributor directly for product support, shipping queries etc.
Is the 10535057 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10535057 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 10535057.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10535057 often in real-time on the comparison pages.
What if I can't find stock of 10535057?
You can fill out our help required form which you can use to request a quote for 10535057 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.