Options for Price Comparison
Distributor Statistics for 1053478-1
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for 1053478-1
Details for 1053478-1 by TE Connectivity
Connectors > RF & Coax Connectors > RF & Coax Accessories > RF Connector Launchers

1053478-1 by TE Connectivity

2070 8002 92
Part Information
1053478-1 image
Pin-in-Paste capable to 260°C
Status: Active
Aliases: 2070-8002-92
Product Code: K900
Global Product Line: E25
GPL Description: Aerospace Defense & Marine
Specifications
Body Material:
Stainless Steel
Body Style:
Straight
Body Plating Finish:
Passivated
RF Connector Center Contact Plating Material:
Gold
RF Connector Center Contact Material:
Beryllium Copper
Length:
.601in, 15.27mm
Dielectric Material:
TFE Fluorocarbon
RF Connector Type:
SMA
Alternate Descriptions
Connector Accessories SMA Launcher Stainless Steel Avnet America
TE; A&D Connectors; Coaxial/RF Connectors; 2070 8002 92 Allied Electronics & Automation
Connector Accessories SMA Launcher Stainless Steel Avnet Europe