Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Filler Type | Epoxy Resin and Aluminium |
---|---|
Filler Applications | - |
Dispensing Method | Tube |
Weight | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Volume | - |
Colour | Aluminium (after curing) |
Dielectric Strength | 3kV/mm |
Operating Temperature Max | 120°C |
Operating Temperature Min | -50°C |
Shore Hardness | 75 |
Where can I find additional details, specifications and documents for a 10534057?
Additional datasheets, footprints and schematics for 10534057 are listed on our Part Details page. You can also find images and similar parts to 10534057 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10534057 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10534057 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10534057 fall under?
The 10534057 is listed under Tools & Maintenance > Adhesives Sealants & Tapes > Sealants & Fillers.
Can I view similar or alternative parts?
You can view similar parts to 10534057 when available in the Sealants & Fillers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10534057 you can contact the distributor directly for product support, shipping queries etc.
Is the 10534057 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10534057 have stock available?
There is no stock from authorised distributors for 10534057.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10534057 often in real-time on the comparison pages.
What if I can't find stock of 10534057?
You can fill out our help required form which you can use to request a quote for 10534057 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.