Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2064-8001-90 |
Prices starting from US$21.30
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$35.32
|
71
in stock
|
Buy Now | |
Rapid Electronics
from US$38.54
|
826
in stock
|
Buy Now | |
Chip One Stop
from US$21.30
|
826
in stock
|
Buy Now | |
Distrelec
from US$34.72
|
826
in stock
|
Buy Now | |
Newark Electronics
from US$33.56
|
71
in stock
|
Buy Now | |
element14
from US$36.04
|
71
in stock
|
Buy Now | |
Avnet America
from US$24.12
|
-
|
Buy Now | |
RS Americas
from US$28.27
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Plating Material | Gold |
---|---|
Body Finish | Plated |
Body Material | Stainless Steel |
Number of Coaxial Contacts | 1 |
PCB Mount Orientation | Right Angle |
Port Configuration | Single Port |
Number of Positions | 1 |
RF Connector Center Contact Material | Beryllium Copper |
RF Connector Center Contact Plating Material | Gold |
RF Connector Contact Configuration | Captivated Contacts |
Connector Product Type | Connector Assembly |
PCB Tail Length | .155in, 3.9mm |
Height Above PC Board | 9.5mm, .375in |
RF Connector Mated Outer Diameter (Approximate) | 8.99mm, .354in |
Product Length | 9.53mm, .375in |
Impedance | 50Ω |
RF Contact Captivation Method | Mechanical |
Connector Mounting Type | Board Mount |
RF Connector Coupling Mechanism | Threaded |
Operating Frequency | 18GHz |
Dielectric Material | PTFE |
実装方法 | Package |
Packaging Method | Package |
RF Interface | SMA |
RF Connector Style | Jack |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Solder |
Operating Temperature Range | -65 – 125°C, -85 – 257°F |
TE Connectivity - AMP SMA Jack 50Ohm Right Angle T/H | Distrelec |
RF COAXIAL, R/A, SMA JACK, 50 OHM, PCB | Farnell |
Rf Coaxial, Sma Jack, 50 Ohm, Pcb | Newark Electronics |
RF COAXIAL, SMA JACK, 50 OHM, PCB | element14 |
Conn SMA RCP 0Hz to 18GHz 50Ohm Solder RA Thru-Hole Gold | Avnet America |
JACK, SMA, TERMINATE TO PRINTED CIRCUIT BOARD | TE Connectivity 1053396-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | SMA Coaxial |
---|---|
Connector Body Style | Right Angle Jack |
Coaxial Termination | Solder |
Impedance | 50ohm |
Coaxial Cable Types | - |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
Frequency Max | 18GHz |
Connector Mounting | PCB Mount |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1053396-1?
Additional datasheets, footprints and schematics for 1053396-1 are listed on our Part Details page. You can also find images and similar parts to 1053396-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1053396-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1053396-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1053396-1 fall under?
The 1053396-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1053396-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1053396-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1053396-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1053396-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 1053396-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1053396-1 often in real-time on the comparison pages.
What if I can't find stock of 1053396-1?
You can fill out our help required form which you can use to request a quote for 1053396-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.