Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Filler Type | Epoxy Resin and Ceramic |
---|---|
Filler Applications | - |
Dispensing Method | Tube |
Weight | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Volume | - |
Colour | White (after curing) |
Dielectric Strength | 3kV/mm |
Operating Temperature Max | 120°C |
Operating Temperature Min | -50°C |
Shore Hardness | 65 |
Where can I find additional details, specifications and documents for a 10531057?
Additional datasheets, footprints and schematics for 10531057 are listed on our Part Details page. You can also find images and similar parts to 10531057 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10531057 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10531057 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10531057 fall under?
The 10531057 is listed under Tools & Maintenance > Adhesives Sealants & Tapes > Sealants & Fillers.
Can I view similar or alternative parts?
You can view similar parts to 10531057 when available in the Sealants & Fillers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10531057 you can contact the distributor directly for product support, shipping queries etc.
Is the 10531057 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10531057 have stock available?
There is no stock from authorised distributors for 10531057.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10531057 often in real-time on the comparison pages.
What if I can't find stock of 10531057?
You can fill out our help required form which you can use to request a quote for 10531057 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.