1052QN5 Visual Communications Parts by Visual Communications Company

LAMP INDICATOR NEON GREEN 125V

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$5.40


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$5.40
-
Buy Now
Logo for RS Americas RS Americas US$8.40
-
Buy Now
Logo for element14 element14 US$6.48
-
Buy Now
Logo for Relay Specialties Relay Specialties US$6.34
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Supply Voltage 125V
Lamp Base Type Quick Connect
Illumination Color Green
Mounting Hole Dia 12.7mm
Lens Shape -
Current Rating -
Product Range -
Colour Green

Alternative Descriptions

Lamp, Indicator, Neon, Green, 125V | Newark Electronics
LAMP, INDICATOR, NEON, GREEN, 125V | element14
CML NEON & INCANDESCENT INDICA | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1052QN5?

Additional datasheets, footprints and schematics for 1052QN5 are listed on our Part Details page. You can also find images and similar parts to 1052QN5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1052QN5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1052QN5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1052QN5 fall under?

The 1052QN5 is listed under Visual Communications Parts.

Can I view similar or alternative parts?

You can view similar parts to 1052QN5 when available in the Visual Communications Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1052QN5 you can contact the distributor directly for product support, shipping queries etc.

Is the 1052QN5 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1052QN5 have stock available?

Authorised distributors including Newark Electronics, RS Americas, element14, Relay Specialties and Farnell have stock available or on a lead time for 1052QN5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1052QN5 often in real-time on the comparison pages.

What if I can't find stock of 1052QN5?

You can fill out our help required form which you can use to request a quote for 1052QN5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay