Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2054-1201-02 |
Body Material | Stainless Steel |
---|---|
Body Finish | Passivated |
Number of Positions | 1 |
Number of Coaxial Contacts | 1 |
PCB Mount Orientation | Edge |
Port Configuration | Single Port |
Connector Product Type | Connector Assembly |
RF Connector Center Contact Material | Beryllium Copper |
RF Connector Center Contact Plating Material | Gold |
RF Connector Contact Configuration | Captivated Contacts |
RF Connector Mated Outer Diameter (Approximate) | .354in, 8.99mm |
Product Length | .505in, 12.83mm |
Impedance | 50Ω |
Connector Mounting Type | Panel |
RF Connector Coupling Mechanism | Threaded |
Panel Mount Feature Type | Flange |
RF Contact Captivation Method | Mechanical |
Panel Attachment Style | Rear Mount |
Operating Frequency | 12.4GHz |
Dielectric Material | PTFE |
Number of Panel Mounting Holes | 4 |
実装方法 | Carton |
Packaging Method | Carton |
Connector & Contact Terminates To | Printed Circuit Board, Wire & Cable |
RF Interface | SMA |
RF Connector Style | Jack |
Termination Method to Printed Circuit Board | Solder |
Operating Temperature Range | -85 – 257°F, -65 – 125°C |
1 Contact(S) Female Panel Mount Solder |Amp Te Connectivity 1052978-1 | Newark Electronics |
SMA Connector, 2054 1201 02 | TE Connectivity 1052978-1 | RS Americas |
RF COAXIAL PANEL MOUNT CONNECTOR | Richardson RFPD |
Connector Type | SMA Coaxial |
---|---|
Connector Body Style | Right Angle Bulkhead Jack |
Coaxial Termination | Solder |
Impedance | 50ohm |
Coaxial Cable Types | - |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
Frequency Max | 12.4GHz |
Connector Mounting | Panel Mount |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1052978-1?
Additional datasheets, footprints and schematics for 1052978-1 are listed on our Part Details page. You can also find images and similar parts to 1052978-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1052978-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1052978-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1052978-1 fall under?
The 1052978-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1052978-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1052978-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1052978-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1052978-1 have stock available?
Authorised distributors including Newark Electronics, RS Americas, TTI Europe, Farnell and Richardson RFPD have stock available or on a lead time for 1052978-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1052978-1 often in real-time on the comparison pages.
What if I can't find stock of 1052978-1?
You can fill out our help required form which you can use to request a quote for 1052978-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.