Status: | Unknown |
---|---|
Series: | 105262 Series |
RoHS: | Unknown |
Prices starting from US$1.80
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.58
|
303
in stock
|
Buy Now | |
Chip One Stop
from US$2.82
|
298
in stock
|
Buy Now | |
Newark Electronics
from US$4.13
|
119
in stock
|
Buy Now | |
element14
from US$3.19
|
119
in stock
|
Buy Now | |
Farnell
from US$3.03
|
119
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.64
|
56
in stock
|
Buy Now | |
RS Americas
from US$4.18
|
16
in stock
|
Buy Now | |
Avnet America
from US$1.80
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Antenna Type | ISM Band |
---|---|
Frequency Min | 902MHz |
Frequency Max | 928MHz |
Antenna Mounting | Adhesive |
Gain | 1.3dBi |
VSWR | - |
Input Power | 2W |
Input Impedance | 50ohm |
Antenna Polarisation | Linear |
Product Range | 105262 Series |
SVHC | No SVHC (27-Jun-2018) |
Antenna Applications | ISM |
Antenna, Molex, 105262-0002 | RS |
Antenna, Ism, 868/915 Mhz, 150Mm | Newark Electronics |
ANTENNA, ISM, 868/915 MHZ, 150MM | element14 |
Antenna | Transfer Multisort Elektronik |
ISM 868 915MHz Antenna, 150mm Cable Length | Molex Incorporated 105262-0002 | RS Americas |
Antenna ISM Band 1.3dBi Gain 870MHz/928MHz Tray | Avnet America |
Where can I find additional details, specifications and documents for a 105262-0002?
Additional datasheets, footprints and schematics for 105262-0002 are listed on our Part Details page. You can also find images and similar parts to 105262-0002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 105262-0002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 105262-0002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 105262-0002 fall under?
The 105262-0002 is listed under Electrical & Lighting > Wireless Systems & Modules > Antennas.
Can I view similar or alternative parts?
You can view similar parts to 105262-0002 when available in the Antennas range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 105262-0002 you can contact the distributor directly for product support, shipping queries etc.
Is the 105262-0002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 105262-0002 have stock available?
Authorised distributors including RS, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for 105262-0002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 105262-0002 often in real-time on the comparison pages.
What if I can't find stock of 105262-0002?
You can fill out our help required form which you can use to request a quote for 105262-0002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.