Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2052-1131-00 |
Prices starting from US$23.53
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$34.07
|
409
in stock
|
Buy Now | |
Newark Electronics
from US$29.79
|
409
in stock
|
Buy Now | |
Rapid Electronics
from US$37.68
|
409
in stock
|
Buy Now | |
Chip One Stop
from US$28.30
|
409
in stock
|
Buy Now | |
Farnell
from US$74.42
|
328
in stock
|
Buy Now | |
Avnet America
from US$23.53
|
-
|
Buy Now | |
RS Americas
from US$33.79
|
-
|
Buy Now | |
Sager
from US$27.20
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Plating Material | Gold |
---|---|
Body Material | Stainless Steel |
Body Finish | Plated |
Number of Positions | 1 |
Port Configuration | Single Port |
Number of Coaxial Contacts | 1 |
PCB Mount Orientation | Edge |
RF Connector Center Contact Plating Material | Gold |
RF Connector Contact Configuration | Captivated Contacts |
Connector Product Type | Connector Assembly |
RF Connector Center Contact Material | Beryllium Copper |
RF Connector Mated Outer Diameter (Approximate) | 8.99mm, .354in |
Product Length | 9.53mm, .375in |
Tab Width | .02in, .51mm |
Impedance | 50Ω |
RF Connector Coupling Mechanism | Threaded |
Panel Attachment Style | Front Mount |
Panel Mount Feature Type | Flange |
Connector Mounting Type | Panel |
RF Contact Captivation Method | Epoxy |
Operating Frequency | 18GHz |
Comment | Micro-Strip Transmission Line |
Dielectric Material | PTFE |
Number of Panel Mounting Holes | 4 |
Packaging Method | Carton |
実装方法 | Carton |
RF Connector Style | Jack |
Connector & Contact Terminates To | Wire & Cable, Printed Circuit Board |
RF Interface | SMA |
Termination Method to Printed Circuit Board | Solder |
Operating Temperature Range | -65 – 125°C, -85 – 257°F |
1 Contact(S), Female, Panel Mount, Solder |Amp Te Connectivity 1052508-1 | Newark Electronics |
TE Connectivity 2052 1131 00 RF SMA Connector 1 Contact( | Distrelec |
RF COAXIAL, SMA JACK, 50 OHM, FLANGE | Farnell |
Conn SMA RCP 0Hz to 18GHz 50Ohm ST Flange Mount Gold | Avnet America |
TE | RS Americas |
RF Connectors / Coaxial Connectors SEE 2052-1131-00 | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | SMA Coaxial |
---|---|
Connector Body Style | Straight Jack |
Coaxial Termination | Solder |
Impedance | 50ohm |
Coaxial Cable Types | - |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
Frequency Max | 18GHz |
Connector Mounting | Flange Mount |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1052508-1?
Additional datasheets, footprints and schematics for 1052508-1 are listed on our Part Details page. You can also find images and similar parts to 1052508-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1052508-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1052508-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1052508-1 fall under?
The 1052508-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1052508-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1052508-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1052508-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1052508-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1052508-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1052508-1 often in real-time on the comparison pages.
What if I can't find stock of 1052508-1?
You can fill out our help required form which you can use to request a quote for 1052508-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.