Status: | Unknown |
---|---|
Series: | W Series |
RoHS: | Compliant |
Accessory Type | Jumper |
---|---|
For Use With | WDU 10 Feed-Thru Terminal Blocks |
No. of Positions | 10Positions |
Pitch Spacing | 10mm |
Product Range | W Series |
RoHS Compliant | Yes |
Jumper bar screw-in 10w, 10mm terminals | RS |
Weidmüller Jumper bar 10 poles, Yellow, 96 x 18mm | Distrelec |
Terminal Block Jumper, 10Way, 10Mm | Newark Electronics |
Conn Jumper 10 POS ST | Avnet America |
WQV 10/10 | TTI Europe |
Where can I find additional details, specifications and documents for a 1052460000?
Additional datasheets, footprints and schematics for 1052460000 are listed on our Part Details page. You can also find images and similar parts to 1052460000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1052460000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1052460000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1052460000 fall under?
The 1052460000 is listed under Connectors > Connector Tools & Accessories > Jumpers & Shunts.
Can I view similar or alternative parts?
You can view similar parts to 1052460000 when available in the Jumpers & Shunts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1052460000 you can contact the distributor directly for product support, shipping queries etc.
Is the 1052460000 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1052460000 have stock available?
Authorised distributors including RS, Distrelec, Newark Electronics, Avnet America and element14 have stock available or on a lead time for 1052460000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1052460000 often in real-time on the comparison pages.
What if I can't find stock of 1052460000?
You can fill out our help required form which you can use to request a quote for 1052460000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.