1052455-1 RF & Coax Connectors by TE Connectivity

2052 0435 00

Status: Active
Series: -
RoHS: Unknown
Aliases: 2052-0435-00
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$39.75

Distributor Stock
Logo for Newark
Newark
from US$59.77
No stock
Buy Now
Logo for Electro Enterprises
Electro Enterprises
from US$41.71
2
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$55.09
-
Buy Now
Logo for RS Americas
RS Americas
from US$81.73
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$39.75
-
Buy Now
Logo for Sager
Sager
from US$52.41
-
Buy Now

Specifications

Body Plating Material Gold
Body Finish Plated
Body Material Stainless Steel
Number of Coaxial Contacts 1
Number of Positions 1
Port Configuration Single Port
RF Connector Center Contact Plating Material Gold
Connector Product Type Connector Assembly
RF Connector Center Contact Material Beryllium Copper
RF Connector Contact Configuration Captivated Contacts
Product Length 9.53mm, .375in
Pin Diameter Accepted .02in, .51mm
RF Connector Mated Outer Diameter (Approximate) .354in, 8.99mm
Impedance 50Ω
RF Connector Coupling Mechanism Threaded
Panel Attachment Style Front Mount
Connector Mounting Type Panel
Panel Mount Feature Type Flange
RF Contact Captivation Method Epoxy
Operating Frequency 18GHz
Comment Captured Center Contact, Hermetically Sealed
Number of Panel Mounting Holes 2
Dielectric Material PTFE
Packaging Method Package
実装方法 Package
Sealable Yes
Connector Seal Type Hermetic
RF Connector Style Jack
RF Interface SMA
Connector & Contact Terminates To Wire & Cable
Operating Temperature Range -85 – 257°F, -65 – 125°C

Alternative Descriptions

2052 0435 00 Rohs Compliant: Yes |Amp Te Connectivity 1052455-1 | Newark Electronics
Conn SMA RCP 50Ohm ST Panel Mount Gold | Avnet America
TE | RS Americas
RF COAXIAL PANEL MOUNT CONNECTOR | Richardson RFPD
RF Connectors / Coaxial Connectors SMA 2HOLE JACK RECPT FLANGE MOUNT | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1052455-1?

Additional datasheets, footprints and schematics for 1052455-1 are listed on our Part Details page. You can also find images and similar parts to 1052455-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1052455-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1052455-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1052455-1 fall under?

The 1052455-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.

Can I view similar or alternative parts?

You can view similar parts to 1052455-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1052455-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 1052455-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1052455-1 have stock available?

Authorised distributors including Electro Enterprises, Newark Electronics, Avnet America, RS Americas and Richardson RFPD have stock available or on a lead time for 1052455-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1052455-1 often in real-time on the comparison pages.

What if I can't find stock of 1052455-1?

You can fill out our help required form which you can use to request a quote for 1052455-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay