1052165-1 RF & Coax Connectors by TE Connectivity

2037 8019 92

Status: Active
Series: -
RoHS: Unknown
Aliases: 2037-8019-92
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$51.69

Distributor Stock
Logo for Newark
Newark
from US$51.69
No stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Cable Connector Orientation Right Angle
Body Material Stainless Steel
Body Finish Passivated
Port Configuration Single Port
Number of Coaxial Contacts 1
Number of Positions 1
Ferrule Material Copper, Brass
RF Connector Center Contact Material Brass
Connector Product Type Connector Assembly
RF Connector Center Contact Plating Material Gold
RF Connector Contact Configuration Captivated Contacts
Product Length 17mm, .669in
RF Connector Mated Outer Diameter (Approximate) 8.99mm, .354in
Impedance 50Ω
RF Connector Coupling Mechanism Threaded
Connector Mounting Type Cable Mount (Free-Hanging)
RF Contact Captivation Method Mechanical
Operating Frequency 12.4GHz
Coupling Nut Base Material Stainless Steel
Gasket Material Silicone Rubber
Military Category B
Dielectric Material PTFE
Packaging Method Package
実装方法 Package
RF Interface SMA
Connector Seal Type Interfacial Seal
RF Connector Style Plug
Connector & Contact Terminates To Wire & Cable
Termination Method to Wire & Cable Crimp
Operating Temperature Range -65 – 165°C, -85 – 329°F
Cable Type RG 174, RG 188A, RG 316, RG 188

Compatible Parts


Alternative Descriptions

2037 8019 92 Rohs Compliant: Yes |Amp Te Connectivity 1052165-1 | Newark Electronics
Conn SMA PL 0Hz to 12.4GHz 50Ohm Crimp RA Cable Mount Gold | Avnet America
RF Connectors / Coaxial Connectors SEE 2037-8019-92 | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1052165-1?

Additional datasheets, footprints and schematics for 1052165-1 are listed on our Part Details page. You can also find images and similar parts to 1052165-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1052165-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1052165-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1052165-1 fall under?

The 1052165-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.

Can I view similar or alternative parts?

You can view similar parts to 1052165-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1052165-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 1052165-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1052165-1 have stock available?

Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for 1052165-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1052165-1 often in real-time on the comparison pages.

What if I can't find stock of 1052165-1?

You can fill out our help required form which you can use to request a quote for 1052165-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay