Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$38.81
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$52.29
|
113
in stock
|
Buy Now | |
Newark Electronics
from US$48.35
|
113
in stock
|
Buy Now | |
Rapid Electronics
from US$49.55
|
113
in stock
|
Buy Now | |
Chip One Stop
from US$46.60
|
113
in stock
|
Buy Now | |
Farnell
from US$97.83
|
91
in stock
|
Buy Now | |
Avnet America
from US$38.81
|
-
|
Buy Now | |
RS Americas
from US$57.56
|
-
|
Buy Now | |
Sager
from US$43.17
|
-
|
Buy Now |
Cable Connector Orientation | Right Angle |
---|---|
Body Plating Material | Gold |
Body Finish | Plated |
Body Material | Stainless Steel |
Number of Positions | 1 |
Port Configuration | Single Port |
Number of Coaxial Contacts | 1 |
RF Connector Center Contact Plating Material | Gold |
RF Connector Center Contact Material | Beryllium Copper |
RF Connector Mated Outer Diameter (Approximate) | 8.99mm, .354in |
Impedance | 50Ω |
RF Connector Coupling Mechanism | Threaded |
Connector Mounting Type | Cable Mount (Free-Hanging) |
RF Contact Captivation Method | Epoxy |
Operating Frequency | 3GHz |
Dielectric Material | PTFE |
Packaging Method | Package |
実装方法 | Package |
RF Interface | SMA |
Connector Seal Type | Interfacial Seal |
RF Connector Style | Plug |
Sealable | Yes |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -85 – 257°F, -65 – 125°C |
Cable Type | RG 195, RG 180 |
Rf Connectors/Coaxial Connectors 2037 5009 00 |Amp Te Connectivity 1052080-2 | Newark Electronics |
RF Connectors/Coaxial Connectors 2037 5009 00 | Rapid Electronics |
TE Connectivity 2037 5009 00 RF SMA Connector 1 Contact( | Distrelec |
RF COAXIAL, R/A, SMA PLUG, 50 OHM, CABLE | Farnell |
Conn SMA PL 0Hz to 3GHz 50Ohm Crimp RA Cable Mount Gold Over Copper | Avnet America |
TE | RS Americas |
RF Connectors / Coaxial Connectors 2037 5009 00 | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | SMA Coaxial |
---|---|
Connector Body Style | Right Angle Plug |
Coaxial Termination | Crimp |
Impedance | 50ohm |
Coaxial Cable Types | RG180 RG195 |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
Frequency Max | 3GHz |
Connector Mounting | Cable Mount |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1052080-2?
Additional datasheets, footprints and schematics for 1052080-2 are listed on our Part Details page. You can also find images and similar parts to 1052080-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1052080-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1052080-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1052080-2 fall under?
The 1052080-2 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1052080-2 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1052080-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1052080-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1052080-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1052080-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1052080-2 often in real-time on the comparison pages.
What if I can't find stock of 1052080-2?
You can fill out our help required form which you can use to request a quote for 1052080-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.