1052060000 Connector Tools & Accessories by Weidmuller

TERMINAL BLOCK JUMPER, 10WAY, 6.1MM

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$3.68


Distributor Starting From Stock
Logo for RS RS US$4.12
470
Buy Now
Logo for Distrelec Distrelec US$5.07
28
Buy Now
Logo for Avnet America Avnet America US$4.85
-
Buy Now
Logo for TTI Europe TTI Europe US$3.68
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Accessory Type Jumper
For Use With Modular Terminals
No. of Positions 10Positions
Pitch Spacing 6.1mm
RoHS Compliant Yes

Alternative Descriptions

Terminal Block Jumper, 10Way, 6.1Mm | Newark Electronics
Cross connector,4mm modular terminal 10w | RS
Weidmüller Bridge, 10-pole, Yellow, 59.4 x 18mm | Distrelec
Conn Jumper M 10 POS ST | Avnet America
WQV 4/10 | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1052060000?

Additional datasheets, footprints and schematics for 1052060000 are listed on our Part Details page. You can also find images and similar parts to 1052060000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1052060000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1052060000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1052060000 fall under?

The 1052060000 is listed under Connectors > Connector Tools & Accessories > Jumpers & Shunts.

Can I view similar or alternative parts?

You can view similar parts to 1052060000 when available in the Jumpers & Shunts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1052060000 you can contact the distributor directly for product support, shipping queries etc.

Is the 1052060000 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 1052060000 have stock available?

Authorised distributors including Newark Electronics, RS, Distrelec, Avnet America and TTI Europe have stock available or on a lead time for 1052060000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1052060000 often in real-time on the comparison pages.

What if I can't find stock of 1052060000?

You can fill out our help required form which you can use to request a quote for 1052060000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay