1051QC1 Part Information
Details for 1051QC1 by Visual Communications
Optoelectronics & Displays > Panel Mount Indicators, Bases & Lenses > Neon Indicators
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 5.0300 |
10 | 4.1900 |
25 | 3.5300 |
50 | 3.3600 |
100 | 3.0100 |
250 | 2.6800 |
Stock Information
Details
Part Downloads
Part Specifications
Supply Voltage | 250V |
Lamp Base Type | Quick Connect |
Illumination Color | Red |
Mounting Hole Dia | 12.7mm |
Lens Shape | Round with Flat Top |
Product Range | 1051QC Series |
Colour | Red |
RoHS Compliant | Yes |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 1051QC1?
Additional datasheets, footprints and schematics for 1051QC1 are listed in our Part Details tab. You can also find the 1051QC1 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1051QC1 in the Pricing & Inventory tab next to part details. You can view 1051QC1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1051QC1 fall under?
The 1051QC1 is listed under Optoelectronics & Displays > Panel Mount Indicators, Bases & Lenses > Neon Indicators.
Can I view similar or alternative parts?
You can view similar parts to 1051QC1 when available in the Neon Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1051QC1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1051QC1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1051QC1 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 1051QC1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1051QC1 often in real-time on the comparison pages.
What if I can't find stock of 1051QC1?
You can fill out our help required form which you can use to request a quote for 1051QC1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.