Status: | Unknown |
---|---|
Series: | 1051A Series |
RoHS: | Compliant |
Supply Voltage | 250VAC |
---|---|
Lamp Base Type | Wire Leaded |
Illumination Color | Amber |
Mounting Hole Dia | 12.7mm |
Lens Shape | Dome |
Product Range | 1051A Series |
RoHS Compliant | Yes |
Neon Indicator, 12.7Mm, 250Vac | Newark Electronics |
CML NEON & INCANDESCENT INDICA | Relay Specialties |
Where can I find additional details, specifications and documents for a 1051A3?
Additional datasheets, footprints and schematics for 1051A3 are listed on our Part Details page. You can also find images and similar parts to 1051A3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1051A3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1051A3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1051A3 fall under?
The 1051A3 is listed under Optoelectronics & Displays > Panel Mount Indicators, Bases & Lenses > Neon Indicators.
Can I view similar or alternative parts?
You can view similar parts to 1051A3 when available in the Neon Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1051A3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1051A3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1051A3 have stock available?
Authorised distributors including Newark Electronics and Relay Specialties have stock available or on a lead time for 1051A3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1051A3 often in real-time on the comparison pages.
What if I can't find stock of 1051A3?
You can fill out our help required form which you can use to request a quote for 1051A3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.