Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2034-8026-92 |
Prices starting from US$50.70
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$86.90
|
428
in stock
|
Buy Now | |
Newark Electronics
from US$73.77
|
428
in stock
|
Buy Now | |
Rapid Electronics
from US$95.75
|
428
in stock
|
Buy Now | |
Chip One Stop
from US$50.70
|
428
in stock
|
Buy Now | |
Farnell
from US$175.86
|
343
in stock
|
Buy Now | |
Avnet America
from US$60.22
|
-
|
Buy Now | |
RS Americas
from US$89.33
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cable Connector Orientation | Straight |
---|---|
Body Material | Stainless Steel |
Body Finish | Passivated |
Number of Coaxial Contacts | 1 |
Port Configuration | Single Port |
Number of Positions | 1 |
RF Connector Center Contact Material | Beryllium Copper |
Connector Product Type | Connector Assembly |
RF Connector Center Contact Plating Material | Gold |
Crimp Type | Compression |
Ferrule Plating Material | Gold |
Ferrule Material | Copper Alloy |
RF Connector Contact Configuration | Captivated Contacts |
RF Connector Mated Outer Diameter (Approximate) | .354in, 8.99mm |
Product Length | .958in, 24.3mm |
Impedance | 50Ω |
RF Contact Captivation Method | Mechanical |
Panel Attachment Style | Rear Mount |
RF Connector Coupling Mechanism | Threaded |
Connector Mounting Type | Panel |
Operating Frequency | 12.4GHz |
Dielectric Material | PTFE |
Grade | Military |
Gasket Material | Silicone Rubber |
Lockwasher Plating Finish | Passivated |
Lockwasher Material | Stainless Steel |
Military Category | C |
Mounting Nut Material | Stainless Steel |
実装方法 | Package |
Packaging Method | Package |
Connector Seal Type | O-Ring Panel |
RF Interface | SMA |
Sealable | Yes |
RF Connector Style | Jack |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Cable Type | RG 188A, RG 316, RG 174, RG 188 |
Operating Temperature Range | -65 – 165°C, -85 – 329°F |
1 Contact(S), Female, Panel Mount, Crimp |Amp Te Connectivity 1051994-1 | Newark Electronics |
TE Connectivity 2034 8026 92 RF SMA Connector 1 Contact( | Distrelec |
RF COAXIAL, SMA JACK, 50 OHM, CABLE | Farnell |
Conn SMA F Crimp ST Gold | Avnet America |
TE | RS Americas |
Conn SMA RCP Crimp ST Cable Mount Gold | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | SMA Coaxial |
---|---|
Connector Body Style | Straight Bulkhead Jack |
Coaxial Termination | Crimp |
Impedance | 50ohm |
Coaxial Cable Types | RG174 RG188 RG188A RG316 |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
Frequency Max | 12.4GHz |
Connector Mounting | Cable Mount |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1051994-1?
Additional datasheets, footprints and schematics for 1051994-1 are listed on our Part Details page. You can also find images and similar parts to 1051994-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1051994-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1051994-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1051994-1 fall under?
The 1051994-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1051994-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1051994-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1051994-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1051994-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1051994-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1051994-1 often in real-time on the comparison pages.
What if I can't find stock of 1051994-1?
You can fill out our help required form which you can use to request a quote for 1051994-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.