1051909-1 RF & Coax Connectors by TE Connectivity

SMA CABLE JACK 2032 8016 92

Status: Active
Series: -
RoHS: Unknown
Aliases: 2032-8016-92
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$35.67

Distributor Stock
Logo for Avnet America
Avnet America
from US$35.67
-
Buy Now

Specifications

Body Material Stainless Steel
Cable Connector Orientation Straight
Body Finish Passivated
Port Configuration Single Port
Number of Coaxial Contacts 1
Number of Positions 1
RF Connector Center Contact Material Beryllium Copper
RF Connector Center Contact Plating Material Gold (Au)
RF Connector Mated Outer Diameter (Approximate) 8.99mm, .354in
Impedance 50Ω
RF Contact Captivation Method Mechanical
RF Connector Coupling Mechanism Threaded
Connector Mounting Type Cable Mount (Free-Hanging)
Operating Frequency 12.4GHz
Circuit Application Signal
Dielectric Material PTFE
実装方法 Package
Packaging Method Package
RF Interface SMA
Sealable No
RF Connector Style Jack
Connector System Cable-to-Cable, Cable-to-Board, Cable-to-Panel
Connector & Contact Terminates To Wire & Cable
Termination Method to Wire & Cable Crimp
Cable Type RG 223
Operating Temperature Range -65 – 165°C, -85 – 329°F


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1051909-1?

Additional datasheets, footprints and schematics for 1051909-1 are listed on our Part Details page. You can also find images and similar parts to 1051909-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1051909-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1051909-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1051909-1 fall under?

The 1051909-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.

Can I view similar or alternative parts?

You can view similar parts to 1051909-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1051909-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 1051909-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1051909-1 have stock available?

Authorised distributors including Avnet America have stock available or on a lead time for 1051909-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1051909-1 often in real-time on the comparison pages.

What if I can't find stock of 1051909-1?

You can fill out our help required form which you can use to request a quote for 1051909-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay