Status: | Unknown |
---|---|
Series: | 105162 Series |
RoHS: | Compliant |
Memory / Card Type | MicroSD |
---|---|
Insert & Eject Mechanism | Push-Pull |
No. of Contacts | 8Contacts |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Product Range | 105162 Series |
RoHS Compliant | Yes |
Connector, Micro Sd, 8Pos | Newark Electronics |
Conn Micro SD Card HDR 8 POS 1.09mm Solder RA SMD Embossed T/R 0.5A | Avnet Abacus |
Where can I find additional details, specifications and documents for a 105162-0101?
Additional datasheets, footprints and schematics for 105162-0101 are listed on our Part Details page. You can also find images and similar parts to 105162-0101 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 105162-0101 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 105162-0101 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 105162-0101 fall under?
The 105162-0101 is listed under Connectors > Memory Sockets.
Can I view similar or alternative parts?
You can view similar parts to 105162-0101 when available in the Memory Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 105162-0101 you can contact the distributor directly for product support, shipping queries etc.
Is the 105162-0101 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 105162-0101 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for 105162-0101.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 105162-0101 often in real-time on the comparison pages.
What if I can't find stock of 105162-0101?
You can fill out our help required form which you can use to request a quote for 105162-0101 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.