Status: | Unknown |
---|---|
Series: | 105142 Series |
RoHS: | Unknown |
No. of Contacts | - |
---|---|
Connector Type | LGA Socket |
Pitch Spacing | - |
Product Range | 105142 Series |
Row Pitch | - |
Contact Material | - |
Contact Plating | - |
SVHC | No SVHC (07-Jul-2017) |
Connector Accessories LGA Narrow ILM Assembly With ILM Cover Steel Tray | Avnet America |
Molex IC & Component Sockets LGA 2011-0 STANDA | Distrelec |
ILM ASSEMBLY, STANDARD, W/ COVER | Farnell |
Where can I find additional details, specifications and documents for a 1051428100?
Additional datasheets, footprints and schematics for 1051428100 are listed on our Part Details page. You can also find images and similar parts to 1051428100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1051428100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1051428100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1051428100 fall under?
The 1051428100 is listed under Connectors > IC Sockets.
Can I view similar or alternative parts?
You can view similar parts to 1051428100 when available in the IC Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1051428100 you can contact the distributor directly for product support, shipping queries etc.
Is the 1051428100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1051428100 have stock available?
Authorised distributors including Chip One Stop, Avnet America, Distrelec, Farnell and Avnet Abacus have stock available or on a lead time for 1051428100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1051428100 often in real-time on the comparison pages.
What if I can't find stock of 1051428100?
You can fill out our help required form which you can use to request a quote for 1051428100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.